Pelonis Technologies, Inc. Flat Motion Series 9 Volt (V) Rated Voltage External Rotor Brushless Direct Current (BLDC) Motor EC32-9

Description
Winding Type : Star Hall Effect Angle : 120 Degree Electrical Angle Resistance Accuracy : ±10% at 20ºC Inductance Accuracy : ±20% at 1kHz Ambient Temperature : -20ºC~+50ºC Insulation Resistance : 100MO Min, 500VDC Dielectric Strength : 500VAC for one minute Shaft Radial Play : 0.02 Max (450 g-load) Shaft Axial Play : 0.15 Max (450 g-load) Operating Temperature : -20ºC~+50ºC Insulation Class : Class B
Request a Quote
Description
Winding Type : Star Hall Effect Angle : 120 Degree Electrical Angle Resistance Accuracy : ±10% at 20ºC Inductance Accuracy : ±20% at 1kHz Ambient Temperature : -20ºC~+50ºC Insulation Resistance : 100MO Min, 500VDC Dielectric Strength : 500VAC for one minute Shaft Radial Play : 0.02 Max (450 g-load) Shaft Axial Play : 0.15 Max (450 g-load) Operating Temperature : -20ºC~+50ºC Insulation Class : Class B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Motion Series 9 Volt (V) Rated Voltage External Rotor Brushless Direct Current (BLDC) Motor - EC32-9 - Pelonis Technologies, Inc.
Exton, PA, USA
Flat Motion Series 9 Volt (V) Rated Voltage External Rotor Brushless Direct Current (BLDC) Motor
EC32-9
Flat Motion Series 9 Volt (V) Rated Voltage External Rotor Brushless Direct Current (BLDC) Motor EC32-9
Winding Type : Star Hall Effect Angle : 120 Degree Electrical Angle Resistance Accuracy : ±10% at 20ºC Inductance Accuracy : ±20% at 1kHz Ambient Temperature : -20ºC~+50ºC Insulation Resistance : 100MO Min, 500VDC Dielectric Strength : 500VAC for one minute Shaft Radial Play : 0.02 Max (450 g-load) Shaft Axial Play : 0.15 Max (450 g-load) Operating Temperature : -20ºC~+50ºC Insulation Class : Class B

Winding Type : Star
Hall Effect Angle : 120 Degree Electrical Angle
Resistance Accuracy : ±10% at 20ºC
Inductance Accuracy : ±20% at 1kHz
Ambient Temperature : -20ºC~+50ºC
Insulation Resistance : 100MO Min, 500VDC
Dielectric Strength : 500VAC for one minute
Shaft Radial Play : 0.02 Max (450 g-load)
Shaft Axial Play : 0.15 Max (450 g-load)
Operating Temperature : -20ºC~+50ºC
Insulation Class : Class B

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category DC Motors
Product Number EC32-9
Product Name Flat Motion Series 9 Volt (V) Rated Voltage External Rotor Brushless Direct Current (BLDC) Motor
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

PTRS-390SA Carbon Brushed Direct Current (DC) Micro Motors - PTRS-390SA-17248 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V; 24V
DC Voltage Range 22.0 to 26.0 VDC
View Details
13500 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-550SM-7522 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 3.6 to 9.6 VDC
Output Power 0.0890 HP
View Details
5300 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-360SA-10500 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 25.0 VDC
View Details
Flat Motion Series 3740 Revolutions Per Minute (rpm) Rated Speed External Rotor Brushless Direct Current (BLDC) Motor - EC60-24 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Continuous Current 0.5000 amps
Shaft Speed 4250 rpm
View Details