Citizen Micro Co., Ltd. DC Motor SCR12-1807

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR12-1807 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR12-1807
DC Motor SCR12-1807
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR12-1807
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
Torque Constant 0.4687 in-oz/amp (3.31 mN-m/amp)
Output Power 5.94E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Metric 24A-Z Series Parallel Shaft DC Gearmotor - 1161 - Bodine Electric Company
Specs
Output Power 0.0312 HP
Continuous Current 0.1800 amps
Continuous Torque 36.0 In-lbs (41.51 kg-cm)
View Details
BRx70-60 48V 3000RPM – GB12 30:1 Bronze - 781097-735901 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
Brushed DC Motor - 54ZYT Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Motors - AC, DC - 403-1111165022-ND - DigiKey
Specs
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0019 HP
View Details