Portescap Motors - AC, DC 1111165022

Description
Brushed DC Motor Standard 10000 RPM 1.4W 6VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 1.4W 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1111165022-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1111165022-ND
Motors - AC, DC 403-1111165022-ND
Brushed DC Motor Standard 10000 RPM 1.4W 6VDC

Brushed DC Motor Standard 10000 RPM 1.4W 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1111165022-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0019 HP
Continuous Torque 0.0 In-lbs (0.0267 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Commutation Brushless
Output Power 200 HP
View Details
26BC 6A Slotless Brushless DC Motor - 26BC 6A 110 .101 - Portescap
Specs
Commutation Brushless
DC Voltage Range 15.0 VDC
Torque Constant 1.9 in-oz/amp (13.4 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC-Micromotors Series 1516 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 4.5 VDC
Torque Constant 0.3696 in-oz/amp (2.61 mN-m/amp)
Rotor Inertia 3.68E-6 oz-in-sec² (2.60E-5 kg-cm²)
View Details