3X Motion Technologies Co., Ltd Brushed DC Motor 54ZYT Series

Description
Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of brush motor. The most common are optical encoders and Hall effect sensors. Brush motors are widely used in power equipment and industrial equipment.
Request a Quote
Description
Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of brush motor. The most common are optical encoders and Hall effect sensors. Brush motors are widely used in power equipment and industrial equipment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brushed DC Motor 54ZYT Series
Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of brush motor. The most common are optical encoders and Hall effect sensors. Brush motors are widely used in power equipment and industrial equipment.

Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of brush motor. The most common are optical encoders and Hall effect sensors. Brush motors are widely used in power equipment and industrial equipment.

Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category DC Motors
Product Number 54ZYT Series
Product Name Brushed DC Motor
Commutation Brush
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
Output Power 108 HP
Continuous Current 9.98 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor - 90BSB Series (4Poles 4) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 310.0 VDC
View Details
FRAMELESS MOTOR - 85FSP26-D29047-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 35.82 in-oz/amp (253 mN-m/amp)
Output Power 0.6299 HP
View Details
Brushless DC Motor - 28BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushed DC Geared Motor -  - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1179 to 0.3069 HP
View Details