Citizen Micro Co., Ltd. DC Motor SC24-3204

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SC24-3204 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SC24-3204
DC Motor SC24-3204
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SC24-3204
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 3.3 in-oz/amp (23.3 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 2883620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.6600 amps
Continuous Torque 0.9 In-lbs (1.02 kg-cm)
Gearbox Ratio 14 : 1
View Details
DC Micro Motor - BDZY5590 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DIH10-36-001A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details