Pelonis Technologies, Inc. Flat Motion Series 3190 Revolutions Per Minute (rpm) Rated Speed External Rotor Brushless Direct Current (BLDC) Motor EC60-12

Description
Winding Type : Star Hall Effect Angle : 120 Degree Electrical Angle Resistance Accuracy : ±10% at 20ºC Inductance Accuracy : ±20% at 1kHz Ambient Temperature : -20ºC~+50ºC Insulation Resistance : 100MO Min, 500VDC Dielectric Strength : 500VAC for one minute Shaft Radial Play : 0.02 Max (450 g-load) Shaft Axial Play : 0.15 Max (450 g-load) Operating Temperature : -20ºC~+50ºC Insulation Class : Class B
Request a Quote
Description
Winding Type : Star Hall Effect Angle : 120 Degree Electrical Angle Resistance Accuracy : ±10% at 20ºC Inductance Accuracy : ±20% at 1kHz Ambient Temperature : -20ºC~+50ºC Insulation Resistance : 100MO Min, 500VDC Dielectric Strength : 500VAC for one minute Shaft Radial Play : 0.02 Max (450 g-load) Shaft Axial Play : 0.15 Max (450 g-load) Operating Temperature : -20ºC~+50ºC Insulation Class : Class B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Motion Series 3190 Revolutions Per Minute (rpm) Rated Speed External Rotor Brushless Direct Current (BLDC) Motor - EC60-12 - Pelonis Technologies, Inc.
Exton, PA, USA
Flat Motion Series 3190 Revolutions Per Minute (rpm) Rated Speed External Rotor Brushless Direct Current (BLDC) Motor
EC60-12
Flat Motion Series 3190 Revolutions Per Minute (rpm) Rated Speed External Rotor Brushless Direct Current (BLDC) Motor EC60-12
Winding Type : Star Hall Effect Angle : 120 Degree Electrical Angle Resistance Accuracy : ±10% at 20ºC Inductance Accuracy : ±20% at 1kHz Ambient Temperature : -20ºC~+50ºC Insulation Resistance : 100MO Min, 500VDC Dielectric Strength : 500VAC for one minute Shaft Radial Play : 0.02 Max (450 g-load) Shaft Axial Play : 0.15 Max (450 g-load) Operating Temperature : -20ºC~+50ºC Insulation Class : Class B

Winding Type : Star
Hall Effect Angle : 120 Degree Electrical Angle
Resistance Accuracy : ±10% at 20ºC
Inductance Accuracy : ±20% at 1kHz
Ambient Temperature : -20ºC~+50ºC
Insulation Resistance : 100MO Min, 500VDC
Dielectric Strength : 500VAC for one minute
Shaft Radial Play : 0.02 Max (450 g-load)
Shaft Axial Play : 0.15 Max (450 g-load)
Operating Temperature : -20ºC~+50ºC
Insulation Class : Class B

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category DC Motors
Product Number EC60-12
Product Name Flat Motion Series 3190 Revolutions Per Minute (rpm) Rated Speed External Rotor Brushless Direct Current (BLDC) Motor
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

0.010 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor - PTRF-330T-09500 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 2.0 to 8.0 VDC
Output Power 1.47E-4 HP
View Details
26500 Revolutions Per Minute (rpm) Rated Speed Coreless Direct Current (DC) Micro Motor - PT0615-111-Q - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.2 VDC
View Details
6480 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTFF-031-12130 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 2.0 to 4.0 VDC
Output Power 4.42E-4 HP
View Details
PTRF-400C Precious Metal Brushed Direct Current (DC) Micro Motors - PTRF-400C-11400 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 1.0 to 6.0 VDC
View Details