Citizen Micro Co., Ltd. DC Motor SC24-3203

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SC24-3203 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SC24-3203
DC Motor SC24-3203
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SC24-3203
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 18.0 VDC
Torque Constant 2.49 in-oz/amp (17.61 mN-m/amp)
Output Power 0.0232 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 7521973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.1544 kg-cm)
Units Metric
Shaft Size 0.236 inch (6.0 mm)
View Details
DC Micro Motor - 76mm-2 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Frameless Brushless DC (BLDC) Motor - DIP13-12-004A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
View Details