Citizen Micro Co., Ltd. Gearhead RTJ-100 1/303

Description
Spur (Worm Gear) Gearhead
Datasheet
Description
Spur (Worm Gear) Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead - RTJ-100 1/303 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gearhead
RTJ-100 1/303
Gearhead RTJ-100 1/303
Spur (Worm Gear) Gearhead

Spur (Worm Gear) Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number RTJ-100 1/303
Product Name Gearhead
Gearing Spur
Operating Temperature 14 to 140 F (-10 to 60 C)
Gear Ratio 303 (X : 1)
Rated Output Torque 1.3 In-lbs (1.5 kg-cm)
Efficiency 31 %
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LM, L Type, Size 19, Style M, CBX Bevel Box - cbx-191lm - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 2166486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 650 (X : 1)
View Details