Citizen Micro Co., Ltd. Gearhead RB-35C 1/59

Description
Spur Gearhead
Datasheet
Description
Spur Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead - RB-35C 1/59 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gearhead
RB-35C 1/59
Gearhead RB-35C 1/59
Spur Gearhead

Spur Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number RB-35C 1/59
Product Name Gearhead
Gearing Spur
Operating Temperature 14 to 140 F (-10 to 60 C)
Gear Ratio 59.09 (X : 1)
Rated Output Torque 2.6 In-lbs (3 kg-cm)
Efficiency 66 %
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA100 1-Stage, 4 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA100-4N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 4 (X : 1)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
Gearbox - EMGA-60-P-G5-SAS-55 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details