Citizen Micro Co., Ltd. DC Motor N382-06

Description
Iron Core Motor
Datasheet
Description
Iron Core Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - N382-06 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
N382-06
DC Motor N382-06
Iron Core Motor

Iron Core Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number N382-06
Product Name DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Output Power 0.0027 HP
Continuous Current 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series Parallel Shaft DC Gearmotor - 1062 - Bodine Electric Company
Specs
Continuous Current 1.3 to 1.7 amps
Continuous Torque 161.0 to 181.0 In-lbs (186 to 209 kg-cm)
Gearbox Ratio 43.9 : 1
View Details
Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
Flat Motion Series 3190 Revolutions Per Minute (rpm) Rated Speed External Rotor Brushless Direct Current (BLDC) Motor - EC60-12 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Continuous Current 0.5000 amps
Shaft Speed 3710 rpm
View Details
DC-Micromotors Series 1516 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.5834 in-oz/amp (4.12 mN-m/amp)
Rotor Inertia 5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details