Citizen Micro Co., Ltd. DC Motor HCB02-24

Description
Brushless Motor
Datasheet
Description
Brushless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - HCB02-24 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
HCB02-24
DC Motor HCB02-24
Brushless Motor

Brushless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number HCB02-24
Product Name DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 7.79 in-oz/amp (55 mN-m/amp)
Output Power 0.0193 HP
Unlock Full Specs
to access all available technical data

Similar Products

25GST2R82 Brush DC Coreless Motor - 25GST2R82-228E.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 18.0 VDC
View Details
DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
DC Motors - 2389822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.0 In-lbs (0.0250 kg-cm)
Gear Type Spur; Spur
View Details
Frameless Brushless DC (BLDC) Motor - DIP11-11-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.3 In-lbs (0.3061 kg-cm)
View Details