Pelonis Technologies, Inc. 10000 Revolutions Per Minute (rpm) Rated Speed and 2 Millimeter (mm) Height Coin Vibration Direct Current (DC) Micro Motor PT1020-20-00

Description
Coin Vibration DC Motors are compact and easy to install and use, and are commonly installed using a permanent self-adhesive. They have no external moving parts and can be used in mobile phones, scanners, medical applications and industrial products.
Request a Quote Datasheet
Description
Coin Vibration DC Motors are compact and easy to install and use, and are commonly installed using a permanent self-adhesive. They have no external moving parts and can be used in mobile phones, scanners, medical applications and industrial products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10000 Revolutions Per Minute (rpm) Rated Speed and 2 Millimeter (mm) Height Coin Vibration Direct Current (DC) Micro Motor - PT1020-20-00 - Pelonis Technologies, Inc.
Exton, PA, USA
10000 Revolutions Per Minute (rpm) Rated Speed and 2 Millimeter (mm) Height Coin Vibration Direct Current (DC) Micro Motor
PT1020-20-00
10000 Revolutions Per Minute (rpm) Rated Speed and 2 Millimeter (mm) Height Coin Vibration Direct Current (DC) Micro Motor PT1020-20-00
Coin Vibration DC Motors are compact and easy to install and use, and are commonly installed using a permanent self-adhesive. They have no external moving parts and can be used in mobile phones, scanners, medical applications and industrial products.

Coin Vibration DC Motors are compact and easy to install and use, and are commonly installed using a permanent self-adhesive. They have no external moving parts and can be used in mobile phones, scanners, medical applications and industrial products.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category DC Motors
Product Number PT1020-20-00
Product Name 10000 Revolutions Per Minute (rpm) Rated Speed and 2 Millimeter (mm) Height Coin Vibration Direct Current (DC) Micro Motor
Commutation Brush
DC Voltage Range 2.5 to 4.0 VDC
Continuous Current 0.0900 amps
Shaft Speed 10000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

PTFE-130SA Precious Metal Brushed Direct Current (DC) Micro Motors - PTFE-130SA-07700 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 9V; 12V
DC Voltage Range 9.0 to 15.0 VDC
View Details
0.31 Inch (in) Housing Length and 5 Millimeter (mm) Width Coreless Direct Current (DC) Micro Motor - PT0408-111-017 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 2.6 to 3.6 VDC
View Details
0.030 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor - PTRF-300C-10460 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 1.7 to 4.0 VDC
Output Power 1.61E-4 HP
View Details
20510 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-545SM-5018 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 4.5 to 12.0 VDC
View Details