Manufacturer: Citizen
Win Source Part Number: 1057511-LS10N2-T
Packaging: Reel - TR
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Switch Travel: 0.20mm
Contact Rating @ Voltage: 0.02A @ 12VDC
Actuator Orientation: Side Actuated
Outline: 4.65mm x 3.50mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Family Name: LS10
Categories: Switches
Status: Active
Actuator Height off PCB, Vertical: 2.05mm
Introduction Date: October 01, 2002
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 1057511-LS10N2-T |
| Product Name | Tactile Switches - LS10N2-T |
| Configuration | Normally Open (NO) |