Aratas America LLC D2F Ultra Subminiature Basic Switch D2F-T

Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet
Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2F Ultra Subminiature Basic Switch - D2F-T - Aratas America LLC
Hoffman Estates, IL, United States
D2F Ultra Subminiature Basic Switch
D2F-T
D2F Ultra Subminiature Basic Switch D2F-T
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.

Ultra Subminiature Basic
Switch with plenty of
terminal variations

  • Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability.
  • Using insertion molded terminals that prevents flux penetration.
  • In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available.
  • Lineup of 5A type for high load applications.
Supplier's Site Datasheet
Snap Action, Limit Switches - SW1149-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW1149-ND
Snap Action, Limit Switches SW1149-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Micro Switches - 6821553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
6821553
Micro Switches 6821553
Switch,pin plunger,sub min,PCB

Switch,pin plunger,sub min,PCB

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2F-T
Basic / Snap Action Switches D2F-T
Basic / Snap Action Switches Subminiature Basic Switch

Basic / Snap Action Switches Subminiature Basic Switch

Buy Now Datasheet
Micro Sw, Spdt, 3A, 125Vac, Th; Microswitch Type Omron Electronic Components - 89C4444 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sw, Spdt, 3A, 125Vac, Th; Microswitch Type Omron Electronic Components
89C4444
Micro Sw, Spdt, 3A, 125Vac, Th; Microswitch Type Omron Electronic Components 89C4444
MICRO SW, SPDT, 3A, 125VAC, TH; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICRO SW, SPDT, 3A, 125VAC, TH; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2F-T SW1149-ND 6821553 D2F-T 89C4444
Product Name D2F Ultra Subminiature Basic Switch Snap Action, Limit Switches Micro Switches Basic / Snap Action Switches Micro Sw, Spdt, 3A, 125Vac, Th; Microswitch Type Omron Electronic Components
Actuator Style Lever Style Round (Pin Plunger) Pin plunger Pushbutton Style; Plunger
Common Size Subminiature; Standard Subminiature; Ultra Subminiature
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 to 2 amps 2 to 3 amps 3 amps 3 amps
AC Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL072M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-SC02MS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
Micro Switches - 2326199 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
D2FS Ultra Subminiature Basic Switch - D2FS-FL-N-A - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
5 suppliers