The L115F2 is a single coil latching power relay with a SPDT (1C) contact arrangement, rated for 30A at 277VAC resistive load, and features AgSnO₂In₂O₃ contact material. It is sealed, has a 12VDC coil with 0.9W power consumption, and operates with a pick-up voltage of 9.6VDC. The relay measures 31.9 x 26.8 x 28.1 mm and is rated for an operating temperature range of -55°C to +125°C. It meets UL and CUL certifications, has a coil-to-contact dielectric strength of 2500V rms, and supports 50,000 electrical cycles at rated load. The part has a low profile variant, as indicated by the 'L' in the ordering code.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21CM12VDCS.9LU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |