The L115F2 is a single coil latching power relay with a SPDT contact arrangement (1C), rated for 40A at 277VAC resistive load, and a 12VDC coil. It features AgSnO2In2O3 contact material, a sealed design, and a coil power of 0.9W. The relay measures 31.9 x 26.8 x 28.1 mm and is rated for operation from -55°C to +125°C. It meets UL/CUL F class standards, with a coil-to-contact dielectric strength of 2500Vrms and a contact resistance of less than 50 milliohms. Electrical life is rated at 50k cycles at rated load, and mechanical life at 1M cycles.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21AK12VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |