L115F1 is a single coil latching power relay with SPST or SPDT contact arrangements, designed for high-current switching applications up to 50A at 277VAC. It features AgSnO₂ or AgSnO₂In₂O₃ contact material, a rated coil voltage of 24VDC with 640Ω resistance, 19.2W power consumption, 15ms operate and reset times, and a 24x31.7x20.3mm footprint. The relay is UL/CUL certified, F-class insulated, rated for 1500W maximum switching power, and operates from -55°C to +125°C. It meets shock resistance of 200m/s² for 11ms and vibration resistance of 1.5mm double amplitude from 10 to 40Hz. Weight is 28g with cover, 20g without. The variant L115F11AM24VDCC.9U corresponds to a 24VDC latching SPST relay with dust cover and AgSnO₂In₂O₃ contacts, consistent with the series specifications.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 63mA, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F11AM24VDCC.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |