The J167 series is a general-purpose relay with SPST NO (1A) or DPST NO (2A) contact options, available in multiple coil voltages including 12VAC. It has a 68.5 x 33.5 x 49.0 mm dimensions and screw terminals with an integrated LED indicator and push-to-test button when configured as such. Contact ratings include 25A at 277VAC resistive and 30A at 30VDC, with a maximum switching power of 6600VA for the 1A contact. The relay meets UL/CUL and TÜV certifications, operates from -40°C to 85°C, and has a coil power consumption of 2.5VA at 12VAC with a pickup voltage of 8.4VAC and release voltage of 1.2VAC. Operate and release times are both specified as 30ms maximum. Contact material is AgSnO₂In₂O₃.
Mounting Type: DIN Rail, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Indictor LED, Push-To-Test Button, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4VAC, Must Release Voltage: 1.2VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1671AD12VACZDT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |