The J167 series is a general purpose relay with SPST normally open (1A) or DPST normally open (2A) contact configurations, designed for applications requiring high switching capacity. This part, J1671AC12VDCQT, features a 12VDC coil, .250" quick connect terminals, a standard cover, and a push-to-test button. It has a contact rating of 25A at 30VDC resistive and 30A at 277VAC resistive, with a maximum switching voltage of 277VAC and 30VDC. The coil operates at 1.9W, with a pick-up voltage of 8.4VDC and release voltage of 1.2VDC. Operate and release times are both 30ms. The relay meets UL/CUL and TÜV certifications, has an operating temperature range of -40°C to 85°C, and uses AgSnO2In2O3 contact material. Dimensions are 68.5 x 33.5 x 49.0 mm, and the weight is 120g.
Mounting Type: Chassis Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Push-To-Test Button, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4VDC, Must Release Voltage: 1.2VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1671AC12VDCQT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |