The J151 series is a general-purpose relay with a DPDT (2 Form C) contact arrangement, designed for switching up to 10A at 277VAC and 28VDC. It features a 36VDC coil with 0.9W power consumption, solder lug termination, and a compact chassis-mount form factor measuring 21.6 x 27.6 x 35.0 mm. The relay operates from -40°C to +85°C, withstands 100 m/s² shock and 1.27 mm vibration at 10-40 Hz, and meets a dielectric strength of 1500 V rms between coil and contacts. Contact material is AgCdO, with initial contact resistance below 50 milliohms, and mechanical life exceeds 20 million cycles. Weight is 50 g for the 2C configuration.
General Purpose Relay DPDT (2 Form C) 36VDC Coil Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J1512CF36VDC.9-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |