The J151 series is a general-purpose relay with a SPDT contact arrangement, rated for 20A at 277VAC and 28VDC, with a maximum switching voltage of 300VAC and AgCdO contact material. It has a 220VAC coil, 1.2VA coil power, operate time of 25ms, release time of 25ms, and includes a push-to-test button. The relay measures 21.6 x 27.6 x 35.0 mm and uses solder lugs with flange termination. It operates from -40°C to +85°C, withstands 1500V rms dielectric strength between coil and contacts, and has a mechanical life of 20M cycles for 1- and 2-pole versions.
Mounting Type: Through Hole with Flange, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1511CF220VAC1.2T |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Bracket (Flange) Mount; Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |