The J151 series is a general purpose relay with a SPDT contact configuration, rated for 20A at 277VAC and 28VDC per pole, with a maximum switching voltage of 300VAC. It features AgCdO contact material, a coil power consumption of 0.9W for the 12VDC variant, and operates with a pick-up voltage of 9.6VDC and release voltage of 1.2VDC. The relay has an operating temperature range of -40°C to +85°C, and includes an indicator LED and a push-to-test button as specified by its configuration. The physical dimensions are 21.6 mm x 27.6 mm x 35.0 mm, with solder lugs and a flange for mounting. Mechanical life is rated at 20 million cycles for 1- and 2-pole versions, and electrical life at 100,000 cycles under rated load.
Mounting Type: Through Hole with Flange, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 75mA, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1511CF12VDC.9DT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Bracket (Flange) Mount; Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |