The J115F3E1AS9DSX.9FZ is a general-purpose relay with a SPST normally-open contact, 9VDC coil, and .9W coil power. It is sealed, complies with B-class insulation, and uses AgSnO2 contact material. Dimensions are 32.4 × 26.8 × 28.1 mm, with a weight of 37 g. It is rated for 30A at 240VAC and 14VDC on the normally-open contact, with a maximum switching power of 840W and 7200VA. Contact resistance is less than 30 milliohms initial. The relay meets a dielectric strength of 2500Vrms between coil and contact, and 1500Vrms between contacts. Mechanical life is 10 million cycles, electrical life is 100 thousand cycles at rated load. Operating temperature ranges from -55°C to +125°C for F-class, -40°C to +85°C for B-class. Shock resistance is 200 m/s² for 11 ms, vibration resistance is 1.50 mm double amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AS9DSX.9FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |