Altech Corp. Safety Relays 56.OA03.2435

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA03.2435 is a safety relay with 3NO/5NC contacts, designed for use in safety circuits requiring force-guided contacts to meet IEC 60204, EN 60204, DIN/VDE 0113, EN 115, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849 standards. Operated at 24 VDC with a coil resistance of 460 Ω and a voltage range of 16.8-38.4 VDC, it features screw-cage clamp terminals and can be mounted on TS35 or TS32 DIN rails. The relay has a maximum contact rating of 10 A at 250 VDC or 400 VAC, with contact material of AgSnO₂ + 0.2 µm Au. Its module length is 103.6 mm (4.08 in) and it includes an LED coil voltage indicator and reverse polarity protection. All variants in the OA 5603 series share force-guided contacts, DIN rail mounting compatibility, and compliance with EN 50205 and UL/94/V0 fire protection standards.

Datasheet Summary
Powered by GS/AI

The 56.OA03.2435 is a safety relay with 3NO/5NC contacts, designed for use in safety circuits requiring force-guided contacts to meet IEC 60204, EN 60204, DIN/VDE 0113, EN 115, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849 standards. Operated at 24 VDC with a coil resistance of 460 Ω and a voltage range of 16.8-38.4 VDC, it features screw-cage clamp terminals and can be mounted on TS35 or TS32 DIN rails. The relay has a maximum contact rating of 10 A at 250 VDC or 400 VAC, with contact material of AgSnO₂ + 0.2 µm Au. Its module length is 103.6 mm (4.08 in) and it includes an LED coil voltage indicator and reverse polarity protection. All variants in the OA 5603 series share force-guided contacts, DIN rail mounting compatibility, and compliance with EN 50205 and UL/94/V0 fire protection standards.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA03.2435 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA03.2435
Safety Relays 56.OA03.2435
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.OA03.2435
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA21.0622 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Safety Relays - 56.O 69.6020 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Safety Relays - 56.OA02.6042 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details