The J115F3 series is a general purpose relay with SPDT contact arrangement, rated for 40A at 277VAC and 110VDC, with a maximum switching power of 9600VA and 1120W. It features a low-profile design, quick-connect terminals, and is sealed with AgSnO₂In₂O₃ contacts. The relay operates on 220VAC coil voltage with 165VAC pick-up and 66VAC release voltages, consuming 165VA coil power. It has an operate time of 15ms and a release time of 66ms. The device is UL F class rated with TÜV certification, withstands 2500Vrms coil-to-contact dielectric strength, and operates from -55°C to +125°C. Physical dimensions are 32.4 x 26.8 x 28.1 mm with a weight of 37g.
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 16mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 66 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31CL220VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |