CIT Relay & Switch General Purpose Relays J115F31C110VACSU

Description
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 47mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 47mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F3 is a general-purpose relay with a SPDT (1C) contact arrangement, rated for 40A at 277VAC and 110VDC, with a maximum switching power of 9600VA and 1120W. It features a sealed design with AgSnO₂In₂O₃ contact material and a 2VA AC coil. The relay measures 32.4 × 26.8 × 28.1 mm and weighs 37g. It operates from -55°C to +125°C, supports 200m/s² shock resistance, and 1.50mm vibration amplitude at 10-40Hz. It is UL F class rated (E197852), and certified by UL/CUL and TÜV. Coil Pickup voltage is 82.5VAC and release voltage is 33VAC, with operate and release times of 15ms and 10ms respectively.

Datasheet Summary
Powered by GS/AI

The J115F3 is a general-purpose relay with a SPDT (1C) contact arrangement, rated for 40A at 277VAC and 110VDC, with a maximum switching power of 9600VA and 1120W. It features a sealed design with AgSnO₂In₂O₃ contact material and a 2VA AC coil. The relay measures 32.4 × 26.8 × 28.1 mm and weighs 37g. It operates from -55°C to +125°C, supports 200m/s² shock resistance, and 1.50mm vibration amplitude at 10-40Hz. It is UL F class rated (E197852), and certified by UL/CUL and TÜV. Coil Pickup voltage is 82.5VAC and release voltage is 33VAC, with operate and release times of 15ms and 10ms respectively.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F31C110VACSU - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F31C110VACSU
General Purpose Relays 1204-J115F31C110VACSU
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 47mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA

Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 47mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F31C110VACSU
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 154330 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 288-368 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers