CIT Relay & Switch Power Relays, Over 2 Amps J115F31AH24VDCS61.5

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J115F31AH24VDCS61.5-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J115F31AH24VDCS61.5-ND
Power Relays, Over 2 Amps 2449-J115F31AH24VDCS61.5-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount

Buy Now Datasheet
General Purpose Relays - 1204-J115F31AH24VDCS61.5 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F31AH24VDCS61.5
General Purpose Relays 1204-J115F31AH24VDCS61.5
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W

Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J115F31AH24VDCS61.5
Relays - Power Relays, Over 2 Amps J115F31AH24VDCS61.5
RELAY GEN PURPOSE SPST 50A 24V

RELAY GEN PURPOSE SPST 50A 24V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2449-J115F31AH24VDCS61.5-ND 1204-J115F31AH24VDCS61.5 J115F31AH24VDCS61.5
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General; Machine Control (Heavy Duty) Relay
Mounting Chassis Mount Socket or Plug-in Style Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 859-358 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Type 26.04 - Step relay 10A - 260481100000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 2
View Details
Industrial Relay - 700-CF310A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details