The J115F2E series is a general purpose relay with a SPDT contact arrangement, rated for 30 A at 240 VAC and 20 A at 240 VAC on the normally closed contact, using AgSnO₂ or AgCdO contact material. It has a 48 VDC coil with 0.6 W power consumption, operate time of 15 ms, and release time of 4.8 ms. The relay measures 31.9 × 26.8 × 28.1 mm, weighs 37 g, and operates from -55 °C to +125 °C with F class insulation. It features a sealed design, 100 k electrical cycles, and 10 M mechanical cycles. Dielectric strength is 2500 V rms between coil and contact, and 1500 V rms between contacts.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS48DSX.6FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |