The J115F2E is a general-purpose relay with a SPDT (1C) contact arrangement, designed for switching up to 30A at 240VAC and 14VDC on the normally open contact, and 20A at 240VAC and 14VDC on the normally closed contact. It features a 12VDC coil with 0.6W power consumption, F-class insulation, and is sealed. The relay measures 31.9 × 26.8 × 28.1 mm and weighs 37g, with terminal strength rated at 10N. It operates from -55°C to +125°C, meets a 200m/s² shock resistance specification, and supports 1.50mm double amplitude vibration from 10 to 40Hz. The contact material is AgSnO₂, with an electrical life of 100k cycles at rated load and mechanical life of 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL12DSX.6FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |