The J115F2E series is a general-purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, and features a 0.6W DC coil. It has a compact size of 31.9 x 26.8 x 28.1 mm, uses AgCdO contact material, and is sealed with B-class insulation. The relay operates within a temperature range of -55°C to +125°C for F-class and -40°C to +85°C for B-class, offers 100K electrical cycles at rated load, and supports a maximum switching voltage of 277VAC and 110VDC. The part number J115F2E1AS9DSX.6FC indicates a 9VDC coil, standard profile, sealed, standard dielectric strength, 0.6W coil power, and B-class insulation, matching the series specifications.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AS9DSX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |