CIT Relay & Switch General Purpose Relays J115F2E1AS5DXX.9FC

Description
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F2E is a general-purpose relay with a SPST normally open contact configuration, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material and a .9W DC coil. It is sealed, meets F-Class insulation, and has a standard profile. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 37g. It operates from -55°C to +125°C, withstands 200m/s² shock, and resists vibration up to 1.50mm amplitude at 10-40Hz. The coil pick-up voltage is 3.75VDC with a release voltage of 0.5VDC, and it has an operate time of 15ms and a release time of 10ms under rated conditions.

Datasheet Summary
Powered by GS/AI

The J115F2E is a general-purpose relay with a SPST normally open contact configuration, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material and a .9W DC coil. It is sealed, meets F-Class insulation, and has a standard profile. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 37g. It operates from -55°C to +125°C, withstands 200m/s² shock, and resists vibration up to 1.50mm amplitude at 10-40Hz. The coil pick-up voltage is 3.75VDC with a release voltage of 0.5VDC, and it has an operate time of 15ms and a release time of 10ms under rated conditions.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F2E1AS5DXX.9FC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F2E1AS5DXX.9FC
General Purpose Relays 1204-J115F2E1AS5DXX.9FC
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F2E1AS5DXX.9FC
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1370296 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Safety Relays - 56.OA12.6024 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 288-368 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers