The J115F2E is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a 24VDC coil with 0.9W power consumption and F-class insulation. It has a sealed design, measures 31.9 x 26.8 x 28.1 mm, and uses AgCdO contacts. The relay supports an operating temperature range of -55°C to +125°C and meets a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. It provides 2500V rms dielectric strength between coil and contacts and is designed for high shock and vibration resistance with a 200m/s² shock rating and 1.50mm double amplitude vibration tolerance at 10-40Hz. Its terminal strength is 10N, and the weight is 37g.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AS24DXX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |