The J115F2E is a general-purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a .6W DC coil and B-class insulation. It has a standard profile, non-sealed design with quick connect terminals, and measures 31.9 x 26.8 x 28.1 mm. The relay supports operating temperatures from -55°C to +125°C, offers 200 m/s² shock resistance, and 1.50 mm vibration resistance at 10-40 Hz. Contact material is AgCdO, with an insulation resistance of 100 MΩ min at 500 VDC and dielectric strength of 2500 Vrms between coil and contacts. Electrical life is rated at 100K cycles under rated load, and mechanical life at 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AN12DXX.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |