The J115F2E series is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a .6W DC coil, F-class insulation, and AgSnO2 or AgCdO contact material. It measures 31.9 x 26.8 x 28.1 mm and uses quick connect terminals. The relay operates at 110VDC with a pickup voltage of 82.5V and release voltage of 11V, has an operate time of 82.50 ms and release time of 11.0 ms, and is rated for -55°C to +125°C operation with 200 m/s² shock and 1.50 mm vibration resistance. It is non-sealed and meets dielectric strength ratings of 2500V rms coil-to-contact and 1500V rms contact-to-contact.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AN110DXX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |