The J115F2E is a general purpose relay with a SPST N.O. contact arrangement, rated for 30A at 240VAC and 14VDC, and a 48VDC coil requiring 0.9W power. It has a sealed design, F-class insulation, and operates from -55°C to +125°C. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 37 g. Contact material is AgCdO. It meets UL and TÜV contact ratings, with dielectric strength of 2500V rms between coil and contact, and 1500V rms between contacts. Mechanical life is rated at 10 million cycles, and electrical life at 100,000 cycles at rated load. Switching voltage is 277VAC max and 110VDC max. The relay has a pick-up voltage of 36VDC and release voltage of 4.8VDC. Operate time is 4.8ms and release time is 10ms.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AL48DSX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |