The J115F2 is a general purpose relay with a SPDT contact arrangement (1C), designed for switching resistive and inductive loads up to 40A at 277VAC or 110VDC. It features a 5VDC coil with a power consumption of 0.9W, operate time of 15ms, and release time of 10ms. The relay is sealed, rated for UL F class (E197852), and certified by UL/CUL and TÜV. It measures 31.9 x 26.8 x 28.1 mm and weighs 35g. The contact material is AgSnO₂In₂O₃, with a contact resistance under 30 milliohms. Operating temperature range is -55°C to +125°C. Mechanical life is rated at 10 million cycles, and electrical life at 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21C5VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |