The J115F2 series is a general-purpose relay with a SPST NO contact configuration (1A), rated for 50A at 240VAC resistive load and 110VDC switching voltage. It has a 9VDC coil with 1.5W power consumption, operate time of 15ms, and release time of 10ms. The relay is sealed, features AgSnO₂ contacts, and operates from -55°C to +125°C. Its dimensions are 31.9 × 26.8 × 28.1 mm, with quick-connect terminals measuring 6.35 × 0.81 mm. The relay meets UL and TÜV contact ratings, has a coil-to-contact dielectric strength of 2500V rms, and a mechanical life of 10 million cycles. Weight is 35g.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 167mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AH9VDCS61.5 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |