The J115F2 series is a general-purpose relay with a SPST NO contact configuration, rated for 50A at 240VAC resistive load and 277VAC maximum switching voltage. It features a 24VAC coil with 2.7VA power consumption, operate time of 15ms, and release time of 10ms. The relay is sealed, solderable to 260°C for 5 seconds, and operates from -55°C to +125°C with F-class insulation. It measures 31.9 x 26.8 x 28.1 mm and weighs 35g, with quick connect terminals sized 6.35 x 0.81mm. Contact material is AgSnO₂ with insulation resistance of 100MΩ min at 500VDC and dielectric strength of 2500Vrms between coil and contacts.
Mounting Type: Through Hole, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AH24VACS6 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |