The J115F2 is a general purpose relay with a SPST NO (1A) contact arrangement, designed for switching resistive and inductive loads. It measures 31.9 x 26.8 x 28.1 mm and weighs 35 g, with PC pin termination. The relay is rated for 30A at 277VAC resistive load and 110VDC switching voltage, with a maximum switching current of 40A. The 220VAC coil variant consumes 2VA, operates at 165VAC minimum pick-up, and releases at 66VAC. The contact material is AgSnO₂ with In₂O₃. The unit is sealed, rated for an operating temperature range of -55°C to +125°C, and meets UL F class and TÜV certifications. Mechanical life is 10 million cycles, and electrical life at rated load is 100,000 cycles on average.
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 66 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21A220VACNU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |