The J115F2 is a general-purpose relay with a SPST normally open contact arrangement, designed for high-load switching applications. It features a sealed, through-hole mounting style with dimensions of 31.9 x 26.8 x 28.1 mm and weighs 35 g. The relay is UL F class rated with UL/CUL and TÜV certifications, supports a maximum switching current of 40 A and voltage of 110 VDC, and operates with a 0.9 W coil consuming 110 VDC. Contact resistance is less than 30 milliohms, using AgSnO₂In₂O₃ material. It has an electrical life of 100,000 cycles at rated load, mechanical life of 10 million cycles, and operates across a temperature range of -55°C to +125°C with dielectric strength of 2500 Vrms between coil and contact. Shock and vibration resistance meet 200 m/s² and 1.5 mm amplitude at 10-40 Hz respectively.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21A110VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |