The J115F1E is a general-purpose relay with a SPDT contact arrangement, designed for heavy load switching applications. It measures 31.7 x 26.9 x 20.3 mm and weighs 37 g. The relay features a 0.6W DC coil rated for 9VDC operation, with a pick-up voltage of 6.75 VDC and a release voltage of 0.9 VDC. Its contacts are rated for 30A at 240VAC resistive and 20A at 240VAC resistive on the normally closed contact, with a maximum switching voltage of 277VAC and 110VDC. Contact material is AgSnO₂. The relay offers a high dielectric strength option, is sealed, and complies with F-class insulation. Operating temperature ranges from -55°C to +125°C, and it supports 100k electrical cycles and 10M mechanical cycles. Shock resistance is 200 m/s² for 11 ms, and vibration resistance is 1.50 mm double amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS9DSH.6FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |