The J115F1E1AS5DSH.9BC is a general-purpose relay with a SPST normally open contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a sealed design and high dielectric strength. It has a 5VDC coil with 0.9W power consumption, operates from -55°C to +125°C, and measures 31.7 x 26.9 x 20.3 mm. The contact material is AgCdO, with an initial contact resistance under 30 milliohms. The relay meets a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load, with a dielectric strength of 4000V RMS between coil and contacts. Insulation is classified as B Class.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AS5DSH.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |