The J115F1 series is a general purpose relay with a SPDT (1C) contact arrangement and a 50A contact rating at 277VAC resistive load. It features a sealed standard profile, no cover option, and uses AgSnO₂In₂O₃ contact material. The relay operates on 277VAC coil voltage with a coil power of 2.7VA, an operate time of 15ms, and a release time of 10ms. Its dimensions are 31.7 x 26.9 x 20.3 mm, with a weight of 30g. It supports an operating temperature range of -55°C to +125°C and meets F-class coil insulation. The relay has a dielectric strength of 2500Vrms between coil and contact, and 1500Vrms between contacts. Shock resistance is rated at 200m/s² for 11ms, and vibration resistance at 1.50mm double amplitude from 10 to 40Hz. Terminal strength is 10N, and solderability is rated for 260°C for 5 seconds.
Mounting Type: Through Hole, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207 VAC, Must Release Voltage: 83.1 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CHN277VACNHU |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |