The J115F1 series is a general-purpose relay with a SPDT (1C) contact arrangement, rated for 50A at 240VAC resistive load, featuring AgSnO₂In₂O₃ contact material and a .9W coil option. It measures 31.7 x 26.9 x 20.3 mm, weighs 30g, and is available in a no-cover variant. The relay operates from -55°C to +125°C, has a dielectric strength of 2500V rms between coil and contact, withstands 200m/s² shock and 1.50mm vibration at 10-40Hz, and meets F-class coil insulation. The coil operates at 24VDC with a pick-up voltage of 18VDC and release voltage of 2.4VDC, with an operate time of 15ms and release time of 10ms.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CHN24VDCN6.9U |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |