J115F1 series relays are general-purpose electromagnetic relays with a SPDT contact arrangement and a 50A current rating at 240VAC resistive load, designed for heavy-duty switching applications. The part measures 31.7 x 26.9 x 20.3 mm and features a no-cover profile, non-sealed construction, and standard dielectric strength. It operates on a 12VDC coil with a power consumption of 0.9W, a pick-up voltage of 9VDC, and release voltage of 1.2VDC. Operate and release times are 15 ms and 10 ms respectively. Contact material is AgSnO₂, insulation class is F, and operating temperature ranges from -55°C to +125°C. Mechanical life is 10 million cycles, electrical life at rated load is 100,000 cycles. Terminal strength is 10N, and it complies with shock resistance of 200 m/s² for 11 ms and vibration resistance of 1.5 mm double amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CHN12VDCN6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |