The J115F1 series is a general purpose relay with a SPDT contact configuration (1C), rated for 50A at 240VAC resistive load and 110VDC switching voltage. It has a 9VDC coil with 1.5W power consumption, 6.75VDC maximum pick-up voltage, and 0.9VDC minimum release voltage. The relay operates in 15ms and releases in 10ms, with a contact resistance under 30 milliohms and AgSnO2 contact material. It is sealed, has F-class insulation, and operates from -55°C to +125°C. The package measures 31.7 x 26.9 x 20.3 mm and weighs 30g.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 167mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CH9VDCSH1.5 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |