CIT Relay & Switch General Purpose Relays J115F11CH24VDCS6.9

Description
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F1 series is a general-purpose relay with a 50A contact rating, SPDT (1C) contact arrangement, and a 24VDC coil. It is sealed, has a standard dielectric strength, and consumes 0.9W of coil power. The relay has a physical size of 31.7 x 26.9 x 20.3 mm, weighs 30g with a cover, and operates from -55°C to +125°C. It meets F-class insulation and is rated for 100K electrical cycles at rated load. Contact material is AgSnO₂, with a contact resistance under 30 milliohms, switching up to 12000VA and 277VAC. The relay withstands 200m/s² shock and 1.50mm vibration at 10-40Hz. Maximum switching current is 50A, with release voltage at 2.4VDC and operate time at 15ms.

Datasheet Summary
Powered by GS/AI

The J115F1 series is a general-purpose relay with a 50A contact rating, SPDT (1C) contact arrangement, and a 24VDC coil. It is sealed, has a standard dielectric strength, and consumes 0.9W of coil power. The relay has a physical size of 31.7 x 26.9 x 20.3 mm, weighs 30g with a cover, and operates from -55°C to +125°C. It meets F-class insulation and is rated for 100K electrical cycles at rated load. Contact material is AgSnO₂, with a contact resistance under 30 milliohms, switching up to 12000VA and 277VAC. The relay withstands 200m/s² shock and 1.50mm vibration at 10-40Hz. Maximum switching current is 50A, with release voltage at 2.4VDC and operate time at 15ms.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F11CH24VDCS6.9 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F11CH24VDCS6.9
General Purpose Relays 1204-J115F11CH24VDCS6.9
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F11CH24VDCS6.9
Product Name General Purpose Relays
Relay Type General; Machine Control (Heavy Duty) Relay
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA21S.1122 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Basic relay - 788-154 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers