The J115F1 series is a general purpose relay with a SPDT (1C) contact arrangement, rated for 40A at 240VAC and 110VDC, with a maximum switching power of 9600VA and 1120W. It features a sealed design, AgSnO₂In₂O₃ contact material, and a 2VA AC coil. The relay operates with a coil voltage of 240VAC, an operate time of 15ms, and a release time of 10ms. It has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. The device is rated for operating temperatures from -55°C to +125°C and meets UL F class, UL/CUL, and TÜV certifications. The package measures 31.7 x 26.9 x 20.3 mm and uses PC pins for termination.
Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11C240VACS6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |