CIT Relay & Switch General Purpose Relays J115F11B48VDCS.9

Description
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F1 is a general purpose relay with a SPDT, SPST NO, or SPST NC contact arrangement, designed for switching loads up to 40A at 277VAC or 110VDC. It is rated for UL F class and meets UL/CUL and TÜV certifications. The relay has a sealed or open-frame design, measures 31.7 x 26.9 x 20.3 mm, and weighs 30g. It operates at coil voltages from 5VDC to 110VDC and 12VAC to 277VAC, with a .6W or .9W DC coil option. Contact resistance is less than 30 milliohms, with silver tin oxide contact material. Electrical life is 100K cycles at rated load, mechanical life is 10M cycles, and it withstands 200m/s² shock and 1.50mm vibration at 10-40Hz. Operating temperature ranges from -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The J115F1 is a general purpose relay with a SPDT, SPST NO, or SPST NC contact arrangement, designed for switching loads up to 40A at 277VAC or 110VDC. It is rated for UL F class and meets UL/CUL and TÜV certifications. The relay has a sealed or open-frame design, measures 31.7 x 26.9 x 20.3 mm, and weighs 30g. It operates at coil voltages from 5VDC to 110VDC and 12VAC to 277VAC, with a .6W or .9W DC coil option. Contact resistance is less than 30 milliohms, with silver tin oxide contact material. Electrical life is 100K cycles at rated load, mechanical life is 10M cycles, and it withstands 200m/s² shock and 1.50mm vibration at 10-40Hz. Operating temperature ranges from -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F11B48VDCS.9 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F11B48VDCS.9
General Purpose Relays 1204-J115F11B48VDCS.9
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F11B48VDCS.9
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 26.02 - Step relay 10A - 260280240000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 2
View Details
4 Pole, 6A Forcibly Guided Relay - CHSR4 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Four Pole (4P)
Throw Single Throw
View Details