The J115F1 series is a general-purpose relay with a 50A contact rating for SPST NO (1A) configuration, designed for high-switching applications. It has a small profile measuring 31.7 x 26.9 x 20.3 mm and weighs 27g without a cover. The relay features a 5VDC coil with 0.9W power consumption, a pick-up voltage of 3.75VDC, and a release voltage of 0.5VDC. It offers a maximum switching voltage of 277VAC and 110VDC, with contact material of AgSnO₂. The relay is non-sealed (no cover), operates from -55°C to +125°C, and meets F-class insulation standards. Electrical life is rated at 100K cycles at rated load, with mechanical life of 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 299mA, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AHN5VDCN6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |